Circuit Breaker Magnetic (Hydraulic Delay) 15A 250V AC 80V DC Lever Panel Mount
Hydraulic-Magnetic Circuit Protector, To
Win Source Part Number: 1196541-IUG666-1-66-
Category: Circuit Protection>Circuit Breakers
Series: IUG
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 80 V
Standard Package: 3
Actuator Type: Lever
Illumination: None
Number of Poles: 3
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-IUG666-1-66-25.
Base Product Number: IUG666
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | IUG666-1-66-25.0-C-01-ND | IUG666-1-66-25.0-C-01 | IUG666-1-66-25.0-C-01 |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories | Circuit Protection - Circuit Breakers |
| Rated Current | 15 amps | ||
| Trip System Type | Magnetic Hydraulic | Magnetic | |
| Features | Trip Indicator | ||
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) |