Sensata Technologies Circuit Protection - Circuit Breakers IPAP-1-37098-15

Description
Win Source Part Number: 1045279-IPAP-1-37098 -15 Category: Circuit Protection>Circuit Breakers Series: IPA Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IPAP-1-37098
Request a Quote Datasheet
Description
Win Source Part Number: 1045279-IPAP-1-37098 -15 Category: Circuit Protection>Circuit Breakers Series: IPA Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IPAP-1-37098
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - IPAP-1-37098-15 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IPAP-1-37098-15
Circuit Protection - Circuit Breakers IPAP-1-37098-15
Win Source Part Number: 1045279-IPAP-1-37098 -15 Category: Circuit Protection>Circuit Breakers Series: IPA Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IPAP-1-37098

Win Source Part Number: 1045279-IPAP-1-37098-15
Category: Circuit Protection>Circuit Breakers
Series: IPA
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL-V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: IPAP-1-37098

Buy Now Datasheet
Circuit Breakers - IPAP-1-37098-15-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
IPAP-1-37098-15-ND
Circuit Breakers IPAP-1-37098-15-ND
Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number IPAP-1-37098-15 IPAP-1-37098-15-ND
Product Name Circuit Protection - Circuit Breakers Circuit Breakers
Trip System Type Magnetic Magnetic Hydraulic
Unlock Full Specs
to access all available technical data