QMB-073-00ENN-3BA is a thermal circuit breaker rated for 7A at 125/250V AC or 32V DC, with a panel cutout diameter of 15 ± 0.5 mm and a maximum panel thickness of 2.5 mm. It features a black button with white print and is mounted through a panel. The part is RoHS compliant and approved by UL, cUL, TUV, CCC, CE, and CSA.
QMB Series Thermal Circuit Breaker
Features:
Rating: 7A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CSA, CE
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | QMB-073-00ENN-3BA | Q897-ND |
| Product Name | QMB Series Thermal Circuit Breaker, 7A | Circuit Breakers |
| Rated AC Voltage | 125 to 250 volts | |
| Rated Current | 7 amps | 7 amps |
| Trip System Type | Thermal | Thermal |