WAGO Electronic circuit breaker 787-1664/212-1000

Description
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 12 A; active current limitation; communication capability
Request a Quote Datasheet
Description
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 12 A; active current limitation; communication capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic circuit breaker - 787-1664/212-1000 - WAGO
Germantown, WI, United States
Electronic circuit breaker
787-1664/212-1000
Electronic circuit breaker 787-1664/212-1000
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 12 A; active current limitation; communication capability

Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 12 A; active current limitation; communication capability

Supplier's Site Datasheet
Circuit Breakers - 2946-787-1664/212-1000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker 12A AC 24V DC Not Included DIN Rail

Circuit Breaker 12A AC 24V DC Not Included DIN Rail

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 787-1664/212-1000 2946-787-1664/212-1000-ND
Product Name Electronic circuit breaker Circuit Breakers
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
Rated Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Electronic circuit breaker - 787-3861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details
Circuit Breakers - 2946-787-3861/000-1000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details