Circuit Breaker Magnetic (Hydraulic Delay) 30A 250V AC 65V DC Lever Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IPA-666-1-61-30.0-01-ND |
| Product Name | Circuit Breakers |
| Rated Current | 30 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |