Altech Corp. Single Pole C-Trip Supplementary Circuit Breakers 1C10UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Supplementary Circuit Breakers - 1C10UR - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Supplementary Circuit Breakers
1C10UR
Single Pole C-Trip Supplementary Circuit Breakers 1C10UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 1C10UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1C10UR
Circuit Breakers & Accessories 1C10UR
1C10UR, 10A, MCB, C CHAR

1C10UR, 10A, MCB, C CHAR

Buy Now
ALTH Miniature - 1C10UR - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1C10UR
ALTH Miniature 1C10UR
1077 480Y/277AC Breaker 1P C TRP 10A UL

1077 480Y/277AC Breaker 1P C TRP 10A UL

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C10UR 1C10UR 1C10UR
Product Name Single Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories ALTH Miniature
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps 10 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 5 amps
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C5DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details