Crydom Corporation Thermal Pads HSP-3

Description
Sensata / Crydom HSP-3 Thermal Pad
Request a Quote Datasheet
Description
Sensata / Crydom HSP-3 Thermal Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pads - 7434867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Pads
7434867
Thermal Pads 7434867
Sensata / Crydom HSP-3 Thermal Pad

Sensata / Crydom HSP-3 Thermal Pad

Supplier's Site
Thermal Transfer Pad; Thickness Sensata/crydom - 71T7032 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Pad; Thickness Sensata/crydom
71T7032
Thermal Transfer Pad; Thickness Sensata/crydom 71T7032
THERMAL TRANSFER PAD; Thickness:0.076mm; Conductive Material:-; Thermal Conductivity:1W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:103.9mm; External Width:73.7mm; Product Range:HEAT SINKS HS Series; SVHC:No SVHC RoHS Compliant: Yes

THERMAL TRANSFER PAD; Thickness:0.076mm; Conductive Material:-; Thermal Conductivity:1W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:103.9mm; External Width:73.7mm; Product Range:HEAT SINKS HS Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 7434867 71T7032
Product Name Thermal Pads Thermal Transfer Pad; Thickness Sensata/crydom
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F) 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast cured insulating thermal silicone adhesive glue - TIV800-15 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details