Sensata Technologies Solid State Relays 10LPCV2415

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1955-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1955-ND
Solid State Relays CC1955-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 0-10Vdc, 15A, Panel; Contact Configuration Sensata/crydom - 37M9917 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0-10Vdc, 15A, Panel; Contact Configuration Sensata/crydom
37M9917
Solid State Relay, 0-10Vdc, 15A, Panel; Contact Configuration Sensata/crydom 37M9917
SOLID STATE RELAY, 0-10VDC, 15A, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

SOLID STATE RELAY, 0-10VDC, 15A, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
10LPCV2415
Solid State Relays - Industrial Mount 10LPCV2415
Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 Vac/15A 0-10Vdc

Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 Vac/15A 0-10Vdc

Buy Now Datasheet
Relays - Solid State Relays - 10LPCV2415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
10LPCV2415
Relays - Solid State Relays 10LPCV2415
SSR RELAY SPST-NO 15A 20-300V

SSR RELAY SPST-NO 15A 20-300V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1955-ND 37M9917 10LPCV2415 10LPCV2415
Product Name Solid State Relays Solid State Relay, 0-10Vdc, 15A, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 1213888 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details