WAGO Solid-state relay module 857-708

Description
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - 857-708 - WAGO
Germantown, WI, United States
Solid-state relay module
857-708
Solid-state relay module 857-708
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 0 … 48 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Supplier's Site Datasheet
Solid State Relays - 2946-857-708-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-857-708-ND
Solid State Relays 2946-857-708-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 857-708 2946-857-708-ND
Product Name Solid-state relay module Solid State Relays
Mounting DIN; DIN-35 rail DIN
Input Voltage (Control Signal) Range 230 volts 230 volts
Input Current (Control Signal) Range 0.0040 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - 2946-857-1432-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details