Sensata Technologies SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS 84137020

Description
SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS
Request a Quote Datasheet
Description
SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS - 84137020 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS
84137020
SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS 84137020
SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS

SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS

Buy Now
Solid State Relays - 646-1009-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1009-ND
Solid State Relays 646-1009-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84137020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137020
Relays - Solid State Relays 84137020
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137020
Solid State Relays - Industrial Mount 84137020
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0440 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0440
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0440
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84137020 646-1009-ND 84137020 84137020 02P0440
Product Name SSR RELAY, PANEL MOUNT, IP20, 280VAC/50A, DC IN, ZERO CROSS Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198883 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details