Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP00, 280VAC/50 A, AC IN, 0 CROSS
SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 90-280 VAC
SSR RELAY SPST-NO 50A 24-280V
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1003-ND | 84134021 | 20M6640 | 84134021 | 84134021 |
| Product Name | Solid State Relays | SSR, PNL MT, IP00, 280VAC/50 A, AC IN, 0 CROSS | Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC |