Sensata Technologies Relays - Solid State Relays 10PCV2450

Description
Win Source Part Number: 1053726-10PCV2450 Category: Relays>Solid State Relays Series: PCV Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 2 ~ 10VDC Output Type: AC, Proportional Control Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 100 V ~ 240 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Alternative Parts (Cross-Reference): G3NA-240B-DC5-24; G3NA-240B-AC200-240; G3NA-240B-AC100-120; D2D40L; A2450; D2450; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: 2266-10PCV2450,CC195 7,Q2173205,10PCV2450 -ND,10PCV2450-NDR
Request a Quote Datasheet
Description
Win Source Part Number: 1053726-10PCV2450 Category: Relays>Solid State Relays Series: PCV Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 2 ~ 10VDC Output Type: AC, Proportional Control Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 100 V ~ 240 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Alternative Parts (Cross-Reference): G3NA-240B-DC5-24; G3NA-240B-AC200-240; G3NA-240B-AC100-120; D2D40L; A2450; D2450; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: 2266-10PCV2450,CC195 7,Q2173205,10PCV2450 -ND,10PCV2450-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1053726-10PCV2450 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1053726-10PCV2450
Relays - Solid State Relays 1053726-10PCV2450
Win Source Part Number: 1053726-10PCV2450 Category: Relays>Solid State Relays Series: PCV Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 2 ~ 10VDC Output Type: AC, Proportional Control Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 100 V ~ 240 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Alternative Parts (Cross-Reference): G3NA-240B-DC5-24; G3NA-240B-AC200-240; G3NA-240B-AC100-120; D2D40L; A2450; D2450; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: 2266-10PCV2450,CC195 7,Q2173205,10PCV2450 -ND,10PCV2450-NDR

Win Source Part Number: 1053726-10PCV2450
Category: Relays>Solid State Relays
Series: PCV
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 10
Voltage - Input: 2 ~ 10VDC
Output Type: AC, Proportional Control
Circuit: SPST-NO (1 Form A)
Load Current: 50 A
Voltage - Load: 100 V ~ 240 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Alternative Parts (Cross-Reference): G3NA-240B-DC5-24; G3NA-240B-AC200-240; G3NA-240B-AC100-120; D2D40L; A2450; D2450;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0060
Mfr: Sensata-Crydom
Other Names: 2266-10PCV2450,CC1957,Q2173205,10PCV2450-ND,10PCV2450-NDR

Buy Now Datasheet
Solid State Relays - CC1957-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1957-ND
Solid State Relays CC1957-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 10PCV2450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
10PCV2450
Relays - Solid State Relays 10PCV2450
SSR RELAY SPST-NO 50A 100-240V

SSR RELAY SPST-NO 50A 100-240V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
10PCV2450
Solid State Relays - Industrial Mount 10PCV2450
Solid State Relays - Industrial Mount Prop.Contr.SSR 240 Vac/50A 2-10Vdc

Solid State Relays - Industrial Mount Prop.Contr.SSR 240 Vac/50A 2-10Vdc

Buy Now Datasheet
Solid State Relay, 2-10Vdc, 50A, Panel; Contact Configuration Sensata/crydom - 38M0047 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2-10Vdc, 50A, Panel; Contact Configuration Sensata/crydom
38M0047
Solid State Relay, 2-10Vdc, 50A, Panel; Contact Configuration Sensata/crydom 38M0047
SOLID STATE RELAY, 2-10VDC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Operating Voltage Min:100VAC RoHS Compliant: Yes

SOLID STATE RELAY, 2-10VDC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Operating Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1053726-10PCV2450 CC1957-ND 10PCV2450 10PCV2450 38M0047
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 2-10Vdc, 50A, Panel; Contact Configuration Sensata/crydom
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 2 to 10 volts 2 to 10 volts
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

1/5-Size Relays - 1-1617350-3 - TE Connectivity
Specs
Mounting Panel; Panel Mount
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3 suppliers
Type 77.F1 - Hockey puck Solid State Relay - 77F190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Series-1 Relay - A24110T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details