Sensata Technologies Float, Level Sensors FFSMC10A

Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1024-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1024-ND
Float, Level Sensors 725-1024-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount

Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 89C5039 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
89C5039
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 89C5039
LIQUID LEVEL SENSOR; Operating Pressure Max:10bar; Sensor Body Material:-; Output Current:10A; Product Range:FFSMC Series; Body Material:Polyethylen e; Operating Pressure Range:0bar to 10bar; Operating Temperature Max:55°C RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:10bar; Sensor Body Material:-; Output Current:10A; Product Range:FFSMC Series; Body Material:Polyethylene; Operating Pressure Range:0bar to 10bar; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1024-ND 89C5039
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Mini Vibrating Rod 625 - CVR-625 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details