Diode Standard 400V 90A (DC) Chassis Mount Module
Discrete Semiconductor Modules MOD DIODE 90A 120VAC
DIODE GEN PURP 400V 90A MODULE
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | F1892D400-ND | F1892D400 | F1892D400 |
| Product Name | Single Diodes | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |