The 193-EECB is a three-phase electronic overload relay with a current adjustment range of 1.0 to 5.0 A, designed for use with 100-C09 to 100-C23 contactors. It features selectable trip class settings of 10, 15, 20, or 30 and supports both automatic and manual reset modes. The relay uses current measurement-based thermal modeling, provides phase loss detection with a 3-second response time, and includes isolated N.C. and N.O. contacts rated for 600 V. It has a 5:1 adjustment range, ambient temperature compensation, and an over-molded design for durable power connections. The device is EN 60947-4-1 and EN 60947-5-1 compliant, c-UL-us listed, CE marked, and CSA 22.2 No. 14 certified. It is mounted directly to the contactor without requiring a separate panel adapter.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 1.0-5.0A (3 Phase), 100-C09...C23 or 300-A
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EECB |
| Product Name | E1 Plus 1-5 A IEC Overload Relay |