Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4925HALA1

Description
Win Source Part Number: 1099707-TLE4925HALA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Polarization: North Pole, South Pole Current - Supply (Max): 9mA Current - Output (Max): 50mA Voltage - Supply: 3.3V ~ 18V Mounting Type: Through Hole Package / Case: 3-SIP, SSO-3-91 Supplier Device Package: PG-SSO-3-91 Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: SP000269338,448-TLE4 925HALA1TB Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1099707-TLE4925HALA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Polarization: North Pole, South Pole Current - Supply (Max): 9mA Current - Output (Max): 50mA Voltage - Supply: 3.3V ~ 18V Mounting Type: Through Hole Package / Case: 3-SIP, SSO-3-91 Supplier Device Package: PG-SSO-3-91 Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: SP000269338,448-TLE4 925HALA1TB Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1099707-TLE4925HALA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1099707-TLE4925HALA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1099707-TLE4925HALA1
Win Source Part Number: 1099707-TLE4925HALA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Box (TB) Standard Package: 2,000 Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Polarization: North Pole, South Pole Current - Supply (Max): 9mA Current - Output (Max): 50mA Voltage - Supply: 3.3V ~ 18V Mounting Type: Through Hole Package / Case: 3-SIP, SSO-3-91 Supplier Device Package: PG-SSO-3-91 Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: SP000269338,448-TLE4 925HALA1TB Product Status: Obsolete

Win Source Part Number: 1099707-TLE4925HALA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output Type: Open Drain
Function: Special Purpose
Polarization: North Pole, South Pole
Current - Supply (Max): 9mA
Current - Output (Max): 50mA
Voltage - Supply: 3.3V ~ 18V
Mounting Type: Through Hole
Package / Case: 3-SIP, SSO-3-91
Supplier Device Package: PG-SSO-3-91
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: SP000269338,448-TLE4925HALA1TB
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1099707-TLE4925HALA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - G3VM-355JR - 1176485-G3VM-355JR - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details