Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
SOLID STATE RELAY, 25A, 240VAC, L/V
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC /25A,18-36VAC,ZC
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | A2425E | CC1886-ND | A2425E | A2425E | A2425E | 37M1632 |
| Product Name | Series-1 Relay | Solid State Relays | Relays - Solid State Relays | CRDM Solid State | Solid State Relays - Industrial Mount | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | AC |