Sensata Technologies SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS 84134000

Description
SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS - 84134000 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS
84134000
SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS 84134000
SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS

SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS

Buy Now
Solid State Relays - 646-1227-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1227-ND
Solid State Relays 646-1227-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84134000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134000
Relays - Solid State Relays 84134000
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0367 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0367
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0367
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134000
Solid State Relays - Industrial Mount 84134000
Solid State Relays - Industrial Mount 10A/240Vac DC In ZC

Solid State Relays - Industrial Mount 10A/240Vac DC In ZC

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84134000 646-1227-ND 84134000 02P0367 84134000
Product Name SSR, PNL MT, IP00, 280VAC/10 A, DC IN, 0 CROSS Solid State Relays Relays - Solid State Relays Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Series-1 Relay - A1210ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details