The 592S-EEST is a single-phase E1 Plus electronic overload relay rated for a current adjustment range of 5.4 to 27 A. It features selectable trip classes of 10, 15, 20, or 30, and both manual and automatic reset options. The relay provides current measurement-based thermal protection, ambient temperature compensation, and phase loss detection with a 3-second response time. It is designed for mounting to NEMA contactors, has isolated N.C. and N.O. contacts rated to 600 V, and complies with EN 60947-4-1, EN 60947-5-1, UL 508, CSA 22.2 No. 14, and c-UL-us listings. The device offers a 5:1 adjustment range and consumes low power to minimize cabinet temperature rise.
Bulletin 592S, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 5.4-27 Amps (1 Phase), Mounts to NEMA Contactor,
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 592S-EEST |
| Product Name | E1 Plus 5.4-27.0 A Overload Relay |