Littelfuse, Inc. General Purpose Switching Relay 90340

Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCR-6 Series relay, part number 90340, is a DPDT general purpose switching relay designed for HVAC, standby power, and telephone exchange applications. It features single make contacts with silver cadmium oxide alloy contact material, 0.250" quick-connect terminals for both power and coil connections, and chassis mounting. The relay operates from 20.4 V to 24 V AC nominal coil voltage, with a power rating of 15 A resistive at 125 V AC and 15 A resistive at 250/277 V AC, supporting 12 A full load and 60 A locked rotor current inductive duty. It has a mechanical life of 1 million cycles and an electrical life of 250,000 cycles for resistive loads and 100,000 for inductive loads. The unit weighs 0.4 lb and meets UL 508 standards with File No. E227250.

Datasheet Summary
Powered by GS/AI

The HCR-6 Series relay, part number 90340, is a DPDT general purpose switching relay designed for HVAC, standby power, and telephone exchange applications. It features single make contacts with silver cadmium oxide alloy contact material, 0.250" quick-connect terminals for both power and coil connections, and chassis mounting. The relay operates from 20.4 V to 24 V AC nominal coil voltage, with a power rating of 15 A resistive at 125 V AC and 15 A resistive at 250/277 V AC, supporting 12 A full load and 60 A locked rotor current inductive duty. It has a mechanical life of 1 million cycles and an electrical life of 250,000 cycles for resistive loads and 100,000 for inductive loads. The unit weighs 0.4 lb and meets UL 508 standards with File No. E227250.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Switching Relay - 90340 - Littelfuse, Inc.
Rosemont, IL, United States
General Purpose Switching Relay
90340
General Purpose Switching Relay 90340
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, standby power supplies and telephone exchanges. We carry extensive inventory to meet delivery schedules.

Datasheet
Power Relays, Over 2 Amps - 3766-90340-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3766-90340-ND
Power Relays, Over 2 Amps 3766-90340-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 90340 3766-90340-ND
Product Name General Purpose Switching Relay Power Relays, Over 2 Amps
Mounting Chassis Mount Chassis Mount
Operating Temp -67 to 257 F (-55 to 125 C) -40 to 149 F (-40 to 65 C)
AC Voltage 24 volts
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Socket without relay - 857-104 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details