TE Connectivity Reed Relays JWD-171-21

Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - JWD-171-21-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
JWD-171-21-ND
Reed Relays JWD-171-21-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9292 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9292
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9292
RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
JWD-171-21
Relays - Reed Relays JWD-171-21
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number JWD-171-21-ND 81F9292 JWD-171-21
Product Name Reed Relays Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -31 to 185 F (-35 to 85 C) -31 to 185 F (-35 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED DPST 750MA 24V Reed Non Latching 6.2mA 24VDC DPST (2 Form A) 750mA 24VDC - Nom - - - - V23100V6003A201 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
EMR Series - EMR171A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 32.5 x 7.9 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details