TE Connectivity Reed Relays V23100V4012A000

Description
V23100V4012A,DLR-REL AY,12VDC,1
Request a Quote Datasheet
Description
V23100V4012A,DLR-REL AY,12VDC,1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 2562055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
2562055
Reed Relays 2562055
V23100V4012A,DLR-REL AY,12VDC,1

V23100V4012A,DLR-RELAY,12VDC,1

Supplier's Site
RELAY REED SPST-NO .5A 12VDC DIP - V23100V4012A000 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST-NO .5A 12VDC DIP
V23100V4012A000
RELAY REED SPST-NO .5A 12VDC DIP V23100V4012A000
RELAY REED SPST-NO .5A 12VDC DIP

RELAY REED SPST-NO .5A 12VDC DIP

Supplier's Site
Reed Relays - V23100V4012A000-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
V23100V4012A000
Relays - Reed Relays V23100V4012A000
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity - 92B4776 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
92B4776
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity 92B4776
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:V23100-V4 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:V23100-V4 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 2562055 V23100V4012A000 V23100V4012A000-ND V23100V4012A000 92B4776
Product Name Reed Relays RELAY REED SPST-NO .5A 12VDC DIP Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
Mounting PCBoard; Pcb mount PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Throw Single Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details