TE Connectivity RELAY REED SPST-NO .5A 24VDC DIP V23100V4024A000

Description
RELAY REED SPST-NO .5A 24VDC DIP
Request a Quote Datasheet
Description
RELAY REED SPST-NO .5A 24VDC DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST-NO .5A 24VDC DIP - V23100V4024A000 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST-NO .5A 24VDC DIP
V23100V4024A000
RELAY REED SPST-NO .5A 24VDC DIP V23100V4024A000
RELAY REED SPST-NO .5A 24VDC DIP

RELAY REED SPST-NO .5A 24VDC DIP

Supplier's Site
Shenzhen, China
Relays - Reed Relays
V23100V4024A000
Relays - Reed Relays V23100V4024A000
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity - 92B6280 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
92B6280
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity 92B6280
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:V23100 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:V23100 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number V23100V4024A000 V23100V4024A000 92B6280
Product Name RELAY REED SPST-NO .5A 24VDC DIP Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 15VDC SIL - V23100V4515A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 374-1323-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
View Details
4 suppliers