TE Connectivity Electronic Surplus - JWD-107-5 JWD-107-5

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1191784-JWD-107-5 Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Features: Diode Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 500 Ohms Coil Current: 10.0mA Operate Time: 1.5ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 100VDC - Max Release Time: 0.5ms Categories: Relays Temperature Range - Operating: -35°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Test & Measurement, Security, Medical Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.5 VDC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1191784-JWD-107-5 Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Features: Diode Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 500 Ohms Coil Current: 10.0mA Operate Time: 1.5ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 100VDC - Max Release Time: 0.5ms Categories: Relays Temperature Range - Operating: -35°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Test & Measurement, Security, Medical Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.5 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JWD-107-5 - 1191784-JWD-107-5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JWD-107-5
1191784-JWD-107-5
Electronic Surplus - JWD-107-5 1191784-JWD-107-5
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1191784-JWD-107-5 Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Features: Diode Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 500 Ohms Coil Current: 10.0mA Operate Time: 1.5ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 100VDC - Max Release Time: 0.5ms Categories: Relays Temperature Range - Operating: -35°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Test & Measurement, Security, Medical Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.5 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1191784-JWD-107-5
Packaging: Tray
Termination Style: PC Pin
Mounting Style: Through Hole
Features: Diode
Contact Form: SPST-NO (1 Form A)
Contact Material: Ruthenium (Ru)
Coil Resistance: 500 Ohms
Coil Current: 10.0mA
Operate Time: 1.5ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500mA
Switching Voltage: 100VDC - Max
Release Time: 0.5ms
Categories: Relays
Temperature Range - Operating: -35°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Test & Measurement, Security, Medical
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable
Must Operate Voltage: 3.8 VDC
Must Release Voltage: 0.5 VDC

Buy Now
Reed Relays - PB689-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB689-ND
Reed Relays PB689-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays JWD-107-5
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9287 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9287
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9287
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Em Rly Spst-No 0.5A 5Vdc 500Ohm Th Rohs Compliant Potter&brumfield Te Connectivity - 27AC7111 - Newark, An Avnet Company
Chicago, IL, United States
Em Rly Spst-No 0.5A 5Vdc 500Ohm Th Rohs Compliant Potter&brumfield Te Connectivity
27AC7111
Em Rly Spst-No 0.5A 5Vdc 500Ohm Th Rohs Compliant Potter&brumfield Te Connectivity 27AC7111
EM RLY SPST-NO 0.5A 5VDC 500OHM TH ROHS COMPLIANT: YES

EM RLY SPST-NO 0.5A 5VDC 500OHM TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Electromechanical Relays
Product Number 1191784-JWD-107-5 PB689-ND JWD-107-5 81F9287 27AC7111
Product Name Electronic Surplus - JWD-107-5 Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity Em Rly Spst-No 0.5A 5Vdc 500Ohm Th Rohs Compliant Potter&brumfield Te Connectivity
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Resistance 500 ohms 500 ohms
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -31 to 185 F (-35 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3819 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers