Sensata Technologies Reed Relays DAR70510SU

Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DAR70510SU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DAR70510SU-ND
Reed Relays DAR70510SU-ND
RELAY REED SPST-NO 3A 5V

RELAY REED SPST-NO 3A 5V

Buy Now Datasheet
Reed Relay, Spst-No, 1Kv, 3A, Panel; Contact Configuration Sensata/cynergy3 - 98Y7530 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1Kv, 3A, Panel; Contact Configuration Sensata/cynergy3
98Y7530
Reed Relay, Spst-No, 1Kv, 3A, Panel; Contact Configuration Sensata/cynergy3 98Y7530
REED RELAY, SPST-NO, 1KV, 3A, PANEL; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 1KV, 3A, PANEL; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DAR70510SU-ND 98Y7530
Product Name Reed Relays Reed Relay, Spst-No, 1Kv, 3A, Panel; Contact Configuration Sensata/cynergy3
Mounting Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays, Up to 2 Amps - V23100V4305C010 - 798967-V23100V4305C010 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
4 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details