Sensata Technologies Solid State Relays 84137140

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2597-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2597-ND
Solid State Relays CC2597-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137140
Solid State Relays - Industrial Mount 84137140
Solid State Relays - Industrial Mount 100A/480Vac DC In ZC

Solid State Relays - Industrial Mount 100A/480Vac DC In ZC

Buy Now Datasheet
Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0464 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0464
Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0464
SOLID STATE RELAY, 100A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Gn Ip20, 100A/660Vac, Dc In, Zc; Contact Configuration Sensata/crydom - 67T1706 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Gn Ip20, 100A/660Vac, Dc In, Zc; Contact Configuration Sensata/crydom
67T1706
Ssr, Gn Ip20, 100A/660Vac, Dc In, Zc; Contact Configuration Sensata/crydom 67T1706
SSR, GN IP20, 100A/660VAC, DC IN, ZC; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC; Control Voltage RoHS Compliant: Yes

SSR, GN IP20, 100A/660VAC, DC IN, ZC; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - 84137140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137140
Relays - Solid State Relays 84137140
SSR RELAY SPST-NO 100A 48-660V

SSR RELAY SPST-NO 100A 48-660V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2597-ND 84137140 02P0464 67T1706 84137140
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Ssr, Gn Ip20, 100A/660Vac, Dc In, Zc; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details