Sensata Technologies SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS 84134110

Description
SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS - 84134110 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS
84134110
SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS 84134110
SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS

SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS

Buy Now
Solid State Relays - 646-1004-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1004-ND
Solid State Relays 646-1004-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84134110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134110
Relays - Solid State Relays 84134110
SSR RELAY SPST-NO 25A 48-660V

SSR RELAY SPST-NO 25A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134110
Solid State Relays - Industrial Mount 84134110
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0387 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0387
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0387
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84134110 646-1004-ND 84134110 84134110 02P0387
Product Name SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-794-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details