MOS FET Relays in SOP 4-pin
packages for high load voltages
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040636-G3VM-601G1(T
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.27VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 70mA
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Active
Max On Resistance: 60 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 70MA 0-600V
Mos Fet SOP4 pin
Solid State Relays - PCB Mount 600V SPST-NO SOP4 TR SMT 70mA 60ohm Gull
| Aratas America LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-601G1(TR) | Z4072TR-ND | 1040636-G3VM-601G1(TR) | G3VM-601G1(TR) | 46Y0642 | G3VM-601G1(TR) |
| Product Name | G3VM-601G□ MOS FET Relays SOP 4-pin, High-load-voltage Type | Solid State Relays | Solid State Relays - G3VM-601G1(TR) | Relays - Solid State Relays | Mos Fet Sop4 Pin Omron Electronic Components | Solid State Relays - PCB Mount |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | |||
| Switch Configuration | FormA | |||||
| Approvals | RoHS | RoHS |