Infineon Technologies AG Solid State Relays PVT422SPBF

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 448-PVT422SPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVT422SPBF-ND
Solid State Relays 448-PVT422SPBF-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVT422SPBF - 1090810-PVT422SPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVT422SPBF
1090810-PVT422SPBF
Solid State Relays - PVT422SPBF 1090810-PVT422SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090810-PVT422SPBF Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-SMT Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090810-PVT422SPBF
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-SMT
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - PVT422SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVT422SPBF
Relays - Solid State Relays PVT422SPBF
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Ssr, Photo Mosfet, 400V, 0.12A; Contact Configuration Infineon - 86Y0953 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 400V, 0.12A; Contact Configuration Infineon
86Y0953
Ssr, Photo Mosfet, 400V, 0.12A; Contact Configuration Infineon 86Y0953
SSR, PHOTO MOSFET, 400V, 0.12A; Contact Configuration:DPST-N O; Load Current:120mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:35ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; SVHC:No RoHS Compliant: Yes

SSR, PHOTO MOSFET, 400V, 0.12A; Contact Configuration:DPST-NO; Load Current:120mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:35ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT422SPBF
Solid State Relays - PCB Mount PVT422SPBF
Solid State Relays - PCB Mount 0 to 400V 120mA 120mA DC Dual

Solid State Relays - PCB Mount 0 to 400V 120mA 120mA DC Dual

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 448-PVT422SPBF-ND 1090810-PVT422SPBF PVT422SPBF 86Y0953 PVT422SPBF
Product Name Solid State Relays Solid State Relays - PVT422SPBF Relays - Solid State Relays Ssr, Photo Mosfet, 400V, 0.12A; Contact Configuration Infineon Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details