Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY, PANEL MOUNT, IP00, 280VAC/100A, DC IN, ZERO CROSS
SSR RELAY SPST-NO 100A 24-280V
Solid State Relays - Industrial Mount 100A/240Vac DC In ZC
SOLID STATE RELAY, 100A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1240-ND | 84134040 | 84134040 | 84134040 | 02P0378 |
| Product Name | Solid State Relays | SSR RELAY, PANEL MOUNT, IP00, 280VAC/100A, DC IN, ZERO CROSS | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |