Sensata Technologies Solid State Relays 4D2450

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2509-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2509-ND
Solid State Relays CC2509-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
4D2450
Relays - Solid State Relays 4D2450
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 38M4818 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
38M4818
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 38M4818
SOLID STATE RELAY, SPST, 3-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
4D2450
Solid State Relays - Industrial Mount 4D2450
Solid State Relays - Industrial Mount PM IP00 400Hz 280V AC/50A,3-32V In,ZC

Solid State Relays - Industrial Mount PM IP00 400Hz 280V AC/50A,3-32V In,ZC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2509-ND 4D2450 38M4818 4D2450
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2410T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 3340323 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details