The 193-EELG is a three-phase E1 Plus electronic overload relay rated for 100 to 500 A, with selectable trip class (10, 15, 20, 30) and adjustable reset mode (manual or automatic). It features current measurement-based thermal protection, ambient temperature compensation, 3-second phase loss detection, and isolated N.C. and N.O. contacts rated for 600 V. The relay mounts to contactors such as the 100-D210 to 100-D420 series and includes integrated panel and DIN rail mount with pass-thru wiring. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked. The device has a 5:1 adjustment range, solid-state thermal modeling via ASIC, and low power consumption to minimize internal cabinet heating.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 100...500A (3 Phase), 100-D210...D420 or 300-F
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EELG |
| Product Name | E1 Plus 100-500 A IEC Overload Relay |