The D1-05-CM is a PCB-mount reed relay with changeover contacts, designed for high-reliability applications such as test equipment and high-voltage power supplies. It features tungsten contacts, a 5V DC coil, and includes a magnetic screen. The relay switches up to 100 VA resistive load at 33.3 V DC and handles a maximum switching current of 3 A at 100 VA with 33 V DC. Isolation between contacts is 0.75 kV DC or AC peak, and between coil and contacts is 3 kV DC or AC peak. Contact resistance is 500 mΩ max, and capacitance across contacts is 2.3 pF. Operating temperature ranges from -40°C to +65°C. It is UL approved for use under pollution degree 2. The relay has a must-operate voltage of 3.75 V DC and a must-release voltage of 0.5 V DC.
REED RELAY, SPDT, 5VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:50ohm; Switching Current Max:3A; Switching Voltage Max:240VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 03AH4729 |
| Product Name | Reed Relay, Spdt, 5Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |