TE Connectivity Power Relays 1393803-6

Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 4 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 130 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 4 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 130 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393803-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393803-6
Power Relays 1393803-6
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Rating (Max) (AMP) : .75 Contact Number of Poles : 4 Relay Terminal Type : PCB-THT Electrical Characteristics Coil Power Rating DC (MILW) : 130 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Number of Poles : 4
  • Relay Terminal Type : PCB-THT

Electrical Characteristics


  • Coil Power Rating DC (MILW) : 130
  • Coil Resistance (OHM) : 1100
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Voltage (Max) (VDC) : 100
  • Contact Voltage Rating (VDC) : 100

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Power Relay Type : Standard
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Reed Relays
1393803-6
Relays - Reed Relays 1393803-6
V23100V6002A201

V23100V6002A201

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Reed Relays
Product Number 1393803-6 1393803-6 1393803-6
Product Name Power Relays Relays Relays - Reed Relays
Mounting PCBoard Through Hole
Poles Four Pole (4P) Double Pole (DP)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electronic Surplus - JWD-171-23 - 1191785-JWD-171-23 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 500 ohms
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415543-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393239-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers