Aratas America LLC Solid State Relays G3VM-41LR6(TR05)

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z1626TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z1626TR-ND
Solid State Relays Z1626TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Solid State Relays - Z1626CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z1626CT-ND
Solid State Relays Z1626CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Solid State Relays - Z1626DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z1626DKR-ND
Solid State Relays Z1626DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Solid State Relays - G3VM-41LR6(TR05) - 774906-G3VM-41LR6(TR05) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41LR6(TR05)
774906-G3VM-41LR6(TR05)
Solid State Relays - G3VM-41LR6(TR05) 774906-G3VM-41LR6(TR05)
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774906-G3VM-41LR6(TR 05) Series: G3VM Packaging: Reel package Termination Style: SMD (SMT) Tab Package: 4-SMD (0.165", 4.20mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 40 V Family Name: G3VM-41LR6 Categories: Relays Manufacturer Package: 4-SSOP On-State Resistance (Maximum): 15 Ohm Introduction Date: April 19, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774906-G3VM-41LR6(TR05)
Series: G3VM
Packaging: Reel package
Termination Style: SMD (SMT) Tab
Package: 4-SMD (0.165", 4.20mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 40 V
Family Name: G3VM-41LR6
Categories: Relays
Manufacturer Package: 4-SSOP
On-State Resistance (Maximum): 15 Ohm
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Relay, Spst-No, 120Ma, 40V, Smd; Contact Form Omron Electronic Components - 04M9674 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 120Ma, 40V, Smd; Contact Form Omron Electronic Components
04M9674
Mosfet Relay, Spst-No, 120Ma, 40V, Smd; Contact Form Omron Electronic Components 04M9674
MOSFET RELAY, SPST-NO, 120MA, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 120MA, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays G3VM-41LR6(TR05)
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-41LR6(TR05)
Solid State Relays - PCB Mount G3VM-41LR6(TR05)
Solid State Relays - PCB Mount 40V, SPST-NO, SSOP4 SMT 120mA 10ohm 1pF

Solid State Relays - PCB Mount 40V, SPST-NO, SSOP4 SMT 120mA 10ohm 1pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z1626TR-ND 774906-G3VM-41LR6(TR05) 04M9674 G3VM-41LR6(TR05) G3VM-41LR6(TR05)
Product Name Solid State Relays Solid State Relays - G3VM-41LR6(TR05) Mosfet Relay, Spst-No, 120Ma, 40V, Smd; Contact Form Omron Electronic Components Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -13 to 140 F (-25 to 60 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products