WAGO Solid-state relay module - Timer relay module 857-634

Description
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet
Description
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - Timer relay module - 857-634 - WAGO
Germantown, WI, United States
Solid-state relay module - Timer relay module
857-634
Solid-state relay module - Timer relay module 857-634
Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multit ime; Yellow status indicator; Module width: 6 mm

Solid-state timer relay module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 230 VAC; Limiting continuous current: 1 A; 2-wire connection; Multifunction/Multitime; Yellow status indicator; Module width: 6 mm

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Solid State Relays
Product Number 857-634
Product Name Solid-state relay module - Timer relay module
Mounting DIN; DIN-35 rail
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Basic solid-state relay - 788-755 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
2 suppliers
Solid State Relays - 2946-857-1432-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers