Aratas America LLC G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type G3VM-61G3

Description
General-purpose MOS FET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 60 V
Request a Quote Datasheet
Description
General-purpose MOS FET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G3 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type
G3VM-61G3
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type G3VM-61G3
General-purpose MOS FET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 60 V

General-purpose MOS FET Relays in
SOP 4-pin packages for a wide
range of applications

  • Contact form: 1a (SPST-NO) or 1b (SPST-NC)
  • Load voltage: 60 V
Supplier's Site Datasheet
Solid State Relays - Z8610-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z8610-ND
Solid State Relays Z8610-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-61G3 - 872519-G3VM-61G3 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61G3
872519-G3VM-61G3
Solid State Relays - G3VM-61G3 872519-G3VM-61G3
Manufacturer: Omron Win Source Part Number: 872519-G3VM-61G3 Series: G3VM Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: G3VM Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.41.0030 Other Part Number: G3VM61G3, Z8610, G3VM-61G3-ND

Manufacturer: Omron
Win Source Part Number: 872519-G3VM-61G3
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Tube
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: G3VM
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8536.41.0030
Other Part Number: G3VM61G3, Z8610, G3VM-61G3-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61G3
Solid State Relays - PCB Mount G3VM-61G3
Solid State Relays - PCB Mount 60V SPST-NO SOP4 SMT 400mA 2ohm Gull

Solid State Relays - PCB Mount 60V SPST-NO SOP4 SMT 400mA 2ohm Gull

Buy Now Datasheet
Relays - Solid State Relays - G3VM-61G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61G3
Relays - Solid State Relays G3VM-61G3
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Mosfet Relay, Spst, 0.4A, 60V, Smd Rohs Compliant Omron - 82AH7329 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.4A, 60V, Smd Rohs Compliant Omron
82AH7329
Mosfet Relay, Spst, 0.4A, 60V, Smd Rohs Compliant Omron 82AH7329
MOSFET RELAY, SPST, 0.4A, 60V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST, 0.4A, 60V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61G3 Z8610-ND 872519-G3VM-61G3 G3VM-61G3 G3VM-61G3 82AH7329
Product Name G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type Solid State Relays Solid State Relays - G3VM-61G3 Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst, 0.4A, 60V, Smd Rohs Compliant Omron
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41HR(TR) - 919445-G3VM-41HR(TR) - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
View Details
5 suppliers
Solid State Relays - G3CN-202PL-DC12-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - G3VM-51PR(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers