The 592-EEEC is a three-phase E1 Plus electronic overload relay designed for motor protection with a current adjustment range of 5.4 to 27 A. It features selectable trip classes of 10, 15, 20, or 30, and supports both manual and automatic reset. The relay provides accurate thermal modeling through direct current measurement, ambient temperature compensation, and phase loss detection with a 3-second response time. It includes isolated N.C. and N.O. contacts rated for 600 V, and is compatible with DIN rail and panel mounting. The device complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked.
Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 5.4-27 Amps (3 Phase), Mounts to NEMA Contactor,
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 592-EEEC |
| Product Name | E1 Plus NEMA 5.4-27.0 A Overload Relay |