The Type 39.00 MasterBASIC SSR Relay Interface Module from Finder S.p.A. is designed for interfacing with PLC and electronic systems. It features a solid-state relay with a current rating of 0.1, 2, or 6 A, and operates with coil/input voltages ranging from 6 to 24 V DC, as well as 125 V AC/DC and 230 V AC. The module has a compact width of 6.2 mm and utilizes push-in terminals for easy connections. Additional features include a common connection for terminals A1, A2, and 13+ via a jumper link, and it carries UL Listing for the relay, socket, and jumper link. The module is also available in ATEX/HazLoc versions, making it suitable for use in hazardous locations. This product is ideal for engineers looking for a reliable and versatile relay interface solution for industrial applications.
Type 39.00 MasterBASIC SSR Relay Interface Module – SSR, 1 contact, width 6.2 mm, solid state relay 0.1, 2 or 6 A with coils/inputs from 6 to 24 V DC, 125 V AC/DC, 230 V AC. Push-in terminals.
Designed for interfacing with PLC and electronic systems.
Features include:
Also available for ATEX/HazLoc versions.
| Finder S.p.A. con unico socio | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 390000069073 |
| Product Name | Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module |
| Mounting | Socket or Plug-in Style |
| Approvals | CE-2, cRUus, ukca, HAZLOC |
| Operating Temp | -4 to 158 F (-20 to 70 C) |
| Input Voltage (Control Signal) Type | AC; DC |