Aratas America LLC Mosfet Relay, Spst-No, 0.14A, 40V, Smd; Contact Form Omron Electronic Components G3VM41UR11TR05

Description
MOSFET RELAY, SPST-NO, 0.14A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:140mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.14A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:140mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.14A, 40V, Smd; Contact Form Omron Electronic Components - 47Y0330 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.14A, 40V, Smd; Contact Form Omron Electronic Components
47Y0330
Mosfet Relay, Spst-No, 0.14A, 40V, Smd; Contact Form Omron Electronic Components 47Y0330
MOSFET RELAY, SPST-NO, 0.14A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:140mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.14A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:140mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.14A, 40V, Smd; Contact Form Omron Electronic Components - 17AC3773 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.14A, 40V, Smd; Contact Form Omron Electronic Components
17AC3773
Mosfet Relay, Spst-No, 0.14A, 40V, Smd; Contact Form Omron Electronic Components 17AC3773
MOSFET RELAY, SPST-NO, 0.14A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:140mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.14A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:140mA; MOSFET Relay Package Style:VSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 47Y0330
Product Name Mosfet Relay, Spst-No, 0.14A, 40V, Smd; Contact Form Omron Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - 646-1259-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details