The 592-EEDC is a three-phase E1 Plus electronic overload relay rated for a current range of 3.2 to 16 A, with a 5:1 adjustment range, selectable trip class (10, 15, 20, 30), and automatic or manual reset. It operates at a nominal voltage of 600 V NEMA and 690 V IEC. The relay features current measurement-based thermal modeling, ambient temperature compensation, phase loss detection with a 3-second response, and isolated N.C. and N.O. contacts rated for 600 V. It mounts directly to NEMA contactors and includes over-molded power connections for durability. The device complies with EN 60947-4-1, EN 60947-5-1, UL 508, CSA 22.2 No. 14, and is c-UL-us listed and CE marked.
Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 3.2-16 Amps (3 Phase), Mounts to NEMA Contactor,
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 592-EEDC |
| Product Name | E1 Plus NEMA 3.2-16.0 A Overload Relay |