Sensata Technologies Solid State Relays 84134131

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2600-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2600-ND
Solid State Relays CC2600-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 75A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 02P0394 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 75A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
02P0394
Solid State Relay, 75A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 02P0394
SOLID STATE RELAY, 75A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 75A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134131
Solid State Relays - Industrial Mount 84134131
Solid State Relays - Industrial Mount 75A/480Vac AC In ZC

Solid State Relays - Industrial Mount 75A/480Vac AC In ZC

Buy Now Datasheet
Relays - Solid State Relays - 84134131 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134131
Relays - Solid State Relays 84134131
SSR RELAY SPST-NO 75A 48-660V

SSR RELAY SPST-NO 75A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2600-ND 02P0394 84134131 84134131
Product Name Solid State Relays Solid State Relay, 75A, 90-280Vac, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187011 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details