Sensata Technologies 9970 Hall Effect Sensor

Description
Two standard output configurations (0-5 V ratiometric or 4-20 mA) Amp Superseal 1.5: 3 terminal connector Available with 12 active angle ranges from +/- 15 up to 360 degrees (in 30 degree increments) in a single output device Full 360 degree travel range provides versatility IP67 and IP69K package Uses non-contacting Hall effect technology Ideal for harsh environments such as steering and pedal position for off highway construction and agricultural vehicles as well as mining, marine and material handling equipment
Request a Quote Datasheet
Description
Two standard output configurations (0-5 V ratiometric or 4-20 mA) Amp Superseal 1.5: 3 terminal connector Available with 12 active angle ranges from +/- 15 up to 360 degrees (in 30 degree increments) in a single output device Full 360 degree travel range provides versatility IP67 and IP69K package Uses non-contacting Hall effect technology Ideal for harsh environments such as steering and pedal position for off highway construction and agricultural vehicles as well as mining, marine and material handling equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9970 Hall Effect Sensor -  - Sensata Technologies
Attleboro, MA, United States
9970 Hall Effect Sensor
9970 Hall Effect Sensor
Two standard output configurations (0-5 V ratiometric or 4-20 mA) Amp Superseal 1.5: 3 terminal connector Available with 12 active angle ranges from +/- 15 up to 360 degrees (in 30 degree increments) in a single output device Full 360 degree travel range provides versatility IP67 and IP69K package Uses non-contacting Hall effect technology Ideal for harsh environments such as steering and pedal position for off highway construction and agricultural vehicles as well as mining, marine and material handling equipment
  • Two standard output configurations (0-5 V ratiometric or 4-20 mA)
  • Amp Superseal 1.5: 3 terminal connector
  • Available with 12 active angle ranges from +/- 15 up to 360 degrees (in 30 degree increments) in a single output device
  • Full 360 degree travel range provides versatility
  • IP67 and IP69K package
  • Uses non-contacting Hall effect technology
  • Ideal for harsh environments such as steering and pedal position for off highway construction and agricultural vehicles as well as mining, marine and material handling equipment
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Position Sensors
Product Name 9970 Hall Effect Sensor
Classification Sensor Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

9360 Series Dual Output Rotary Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Frequency
View Details
9800 Series Model 9807-08 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details
Angular and Rotary Position Sensors - RVDT - Sensata Technologies
Specs
Classification Sensor Element/Chip
Technology RVDT
View Details
9800 Series Model 9831-32 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details