Configuration Features
Contact Features
Electrical Characteristics
Mechanical Attachment
Product Type Features
Termination Features
Usage Conditions
General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GENERAL PURPOSE DPDT 1A 9V
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1-1617572-2 | 1-1617572-2-ND | 1-1617572-2 | 1-1617572-2 |
| Product Name | TO-5/.100 Grid Relays | Signal Relays, Up to 2 Amps | Relays | Relays - Signal Relays, Up to 2 Amps |
| Approvals | Not Yet Reviewed for EU ELV | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) | ||
| DC Coil Voltage | 9 volts | 9 volts | ||
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole |