The 193-EEDP is a three-phase electronic overload relay with a current adjustment range of 3.2 to 16 A, featuring selectable trip class settings of 10, 15, 20, or 30 and both automatic and manual reset options. It includes an integrated DIN rail and panel mount with pass-thru wiring, eliminating the need for a separate adapter. The relay uses current measurement-based thermal modeling, offers 3-second phase loss detection, and has isolated N.C. and N.O. contacts rated for 600 V. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked. The device supports screw-type control terminals and maintains a 5:1 adjustment range for broad application flexibility.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 3.2-16A (3 Phase), Pass-thru
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EEDP |
| Product Name | E1 Plus 3.2-16 A IEC Overload Relay |