Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L100 67L100

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006370-67L100 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006370-67L100 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L100 - 006370-67L100 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L100
006370-67L100
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L100 006370-67L100
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006370-67L100 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 006370-67L100
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 212°F (100°C)
Reset Temperature: 158°F (70°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thermostats - Mechanical - 67L100 - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Mechanical
67L100
Thermostats - Mechanical 67L100
THERMOSTAT 100DEG C NC TO220-2

THERMOSTAT 100DEG C NC TO220-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 006370-67L100 67L100
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L100 Thermostats - Mechanical
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers