Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L070 67L070

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006368-67L070 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 158°F (70°C) Reset Temperature: 122°F (50°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006368-67L070 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 158°F (70°C) Reset Temperature: 122°F (50°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L070 - 006368-67L070 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L070
006368-67L070
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L070 006368-67L070
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006368-67L070 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 158°F (70°C) Reset Temperature: 122°F (50°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 006368-67L070
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 158°F (70°C)
Reset Temperature: 122°F (50°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 006368-67L070
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L070
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - MS560702BA03-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.8 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S3903-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details