Sensata Technologies Thermostats - Mechanical 67L070

Description
Thermostat 158°F (70°C) SPST-NC TO-220-2 PC Pins
Request a Quote Datasheet
Description
Thermostat 158°F (70°C) SPST-NC TO-220-2 PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 723-1206-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
723-1206-ND
Thermostats - Mechanical 723-1206-ND
Thermostat 158°F (70°C) SPST-NC TO-220-2 PC Pins

Thermostat 158°F (70°C) SPST-NC TO-220-2 PC Pins

Buy Now Datasheet
Thermostatic Switches - 2532739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2532739
Thermostatic Switches 2532739
NC TO220 thermostat opening at 70C

NC TO220 thermostat opening at 70C

Supplier's Site
Switch, Thermal, N/c, 70°C; Switching Temperature Sensata/airpax - 74M7648 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Thermal, N/c, 70°C; Switching Temperature Sensata/airpax
74M7648
Switch, Thermal, N/c, 70°C; Switching Temperature Sensata/airpax 74M7648
SWITCH, THERMAL, N/C, 70°C; Switching Temperature:70°C; Reset Temperature:50°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A at 48VDC; Product Range:6700 Series; SVHC:No RoHS Compliant: Yes

SWITCH, THERMAL, N/C, 70°C; Switching Temperature:70°C; Reset Temperature:50°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A at 48VDC; Product Range:6700 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thermostats
67L070
Thermostats 67L070
Thermostats SUB-MIN THERMOSTAT (TO-220)

Thermostats SUB-MIN THERMOSTAT (TO-220)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thermostats Thermostats Thermostats Thermostats
Product Number 723-1206-ND 2532739 74M7648 67L070
Product Name Thermostats - Mechanical Thermostatic Switches Switch, Thermal, N/c, 70°C; Switching Temperature Sensata/airpax Thermostats
Set Point Range 158 F (70 C) 104 F (40 C) 158 F (70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 32271047 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details