Sensata Technologies Thermostats - Mechanical 67L060

Description
Thermostat 140°F (60°C) SPST-NC TO-220-2 PC Pins
Request a Quote Datasheet
Description
Thermostat 140°F (60°C) SPST-NC TO-220-2 PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 723-1204-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
723-1204-ND
Thermostats - Mechanical 723-1204-ND
Thermostat 140°F (60°C) SPST-NC TO-220-2 PC Pins

Thermostat 140°F (60°C) SPST-NC TO-220-2 PC Pins

Buy Now Datasheet
Thermostatic Switches - 2750142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2750142
Thermostatic Switches 2750142
Thermostat DIP, open on rise, 60C

Thermostat DIP, open on rise, 60C

Supplier's Site
Thermostatic Switches - 2750143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2750143
Thermostatic Switches 2750143
Thermostat DIP, open on rise, 60C

Thermostat DIP, open on rise, 60C

Supplier's Site
Thermostat, Bimetal, 60 Deg, To-220, Nc; Switching Temperature Sensata/airpax - 87W8359 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, Bimetal, 60 Deg, To-220, Nc; Switching Temperature Sensata/airpax
87W8359
Thermostat, Bimetal, 60 Deg, To-220, Nc; Switching Temperature Sensata/airpax 87W8359
THERMOSTAT, BIMETAL, 60 DEG, TO-220, NC; Switching Temperature:60°C; Reset Temperature:40°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:0.5A @ 48VDC; Product Range:6700 RoHS Compliant: Yes

THERMOSTAT, BIMETAL, 60 DEG, TO-220, NC; Switching Temperature:60°C; Reset Temperature:40°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:0.5A @ 48VDC; Product Range:6700 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thermostats
67L060
Thermostats 67L060
Thermostats SUB-MIN THERMOSTAT (TO-220)

Thermostats SUB-MIN THERMOSTAT (TO-220)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thermostats Thermostats Thermostats Thermostats
Product Number 723-1204-ND 2750142 87W8359 67L060
Product Name Thermostats - Mechanical Thermostatic Switches Thermostat, Bimetal, 60 Deg, To-220, Nc; Switching Temperature Sensata/airpax Thermostats
Set Point Range 140 F (60 C) 104 F (40 C) 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details