Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115-0363 67F115-0363

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764522-67F115-0363 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 239°F (115°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764522-67F115-0363 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 239°F (115°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115-0363 - 764522-67F115-0363 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115-0363
764522-67F115-0363
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115-0363 764522-67F115-0363
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764522-67F115-0363 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 239°F (115°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 764522-67F115-0363
Series: 6700
Termination Style: PC Pins
Mounting Style: Through Hole
Package: TO-220-2
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 239°F (115°C)
Reset Temperature: 176°F (80°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 764522-67F115-0363
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F115-0363
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Motion Sensor ICs - 2584104 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Image sensor modules - C16091-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details